Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 510kohm |
Product Range | MC 1% Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 62.5mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Quantity | 10000 |
Resistor Mounting | Surface Mount Device |
RES, 510K, 1%, 0.0625W, 0402, THICK FILM | element14 |
Resistance | 510kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 62.5mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
RoHS Compliant | Yes |
Res, Thick Film, 510K, 1%, 0.0625W, 0402, Reel | Newark Electronics |
RES, 510K, 1%, 0.0625W, 0402, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a MC00625W04021510K?
Additional datasheets, footprints and schematics for MC00625W04021510K are listed on our Part Details page. You can also find images and similar parts to MC00625W04021510K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC00625W04021510K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC00625W04021510K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC00625W04021510K fall under?
The MC00625W04021510K is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MC00625W04021510K when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC00625W04021510K you can contact the distributor directly for product support, shipping queries etc.
Is the MC00625W04021510K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC00625W04021510K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC00625W04021510K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC00625W04021510K often in real-time on the comparison pages.
What if I can't find stock of MC00625W04021510K?
You can fill out our help required form which you can use to request a quote for MC00625W04021510K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.