MC00625W040213K57 Resistors by Multicomp

RES 3K57 1% 0.0625W 0402 THICK FILM

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0011

Distributor Stock
Logo for Farnell
Farnell
from US$0.0011
7,068
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0120
7,068
in stock
Buy Now

Specifications

Resistor Case Style 0402 [1005 Metric]
Resistance 3.57kohm
Product Range MC 1% Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 62.5mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
External Depth 0.5mm
External Length / Height 0.35mm
External Width 1mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device


MC00625W040213K57 Resistors - Fixed Value by Multicomp Pro

SMD Current Sense Resistors, MC Series, 3.57 kohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric]

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Smd Current Sense Resistors, Mc Series, 3.57 Kohm, 62.5 Mw, - 1%, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Multicomp Pro MC00625W040213K57 | Newark Electronics
RES, 3K57, 1%, 0.0625W, 0402, THICK FILM | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC00625W040213K57?

Additional datasheets, footprints and schematics for MC00625W040213K57 are listed on our Part Details page. You can also find images and similar parts to MC00625W040213K57 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC00625W040213K57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC00625W040213K57 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC00625W040213K57 fall under?

The MC00625W040213K57 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC00625W040213K57 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC00625W040213K57 you can contact the distributor directly for product support, shipping queries etc.

Is the MC00625W040213K57 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC00625W040213K57 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC00625W040213K57.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC00625W040213K57 often in real-time on the comparison pages.

What if I can't find stock of MC00625W040213K57?

You can fill out our help required form which you can use to request a quote for MC00625W040213K57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay