MC00625W040213K09 Resistors by Multicomp

RES 3K09 1% 0.0625W 0402 THICK FILM

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0006

Distributor Stock
Logo for Farnell
Farnell
from US$0.0006
No stock
Buy Now

Specifications

Resistor Case Style 0402 [1005 Metric]
Resistance 3.09kohm
Product Range MC 1% Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 62.5mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
External Depth 0.5mm
External Length / Height 0.35mm
External Width 1mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC00625W040213K09?

Additional datasheets, footprints and schematics for MC00625W040213K09 are listed on our Part Details page. You can also find images and similar parts to MC00625W040213K09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC00625W040213K09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC00625W040213K09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC00625W040213K09 fall under?

The MC00625W040213K09 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC00625W040213K09 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC00625W040213K09 you can contact the distributor directly for product support, shipping queries etc.

Is the MC00625W040213K09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC00625W040213K09 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MC00625W040213K09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC00625W040213K09 often in real-time on the comparison pages.

What if I can't find stock of MC00625W040213K09?

You can fill out our help required form which you can use to request a quote for MC00625W040213K09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay