Status: | Unknown |
---|---|
Series: | MULTICOMP - MC Series |
RoHS: | Unknown |
Product Range | MULTICOMP - MC Series |
---|---|
Resistance | 240ohm |
Power Rating | 62.5mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | 0402 ^1005 Metric] |
Resistor Element Type | Thick Film |
Voltage Rating | 50V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Smd Current Sense Resistors, Mc Series, 240 Ohm, 62.5 Mw, - 1%, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Multicomp Pro MC00625W04021240R.. | Newark Electronics |
RES, 240R, 1%, 0.0625W, 0402, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a MC00625W04021240R.?
Additional datasheets, footprints and schematics for MC00625W04021240R. are listed on our Part Details page. You can also find images and similar parts to MC00625W04021240R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC00625W04021240R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC00625W04021240R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC00625W04021240R. fall under?
The MC00625W04021240R. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC00625W04021240R. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC00625W04021240R. you can contact the distributor directly for product support, shipping queries etc.
Is the MC00625W04021240R. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC00625W04021240R. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC00625W04021240R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC00625W04021240R. often in real-time on the comparison pages.
What if I can't find stock of MC00625W04021240R.?
You can fill out our help required form which you can use to request a quote for MC00625W04021240R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.