MC00625W040211K1. Resistors by Multicomp

RESISTOR 1K1 0.063W 1% 0402

Status: Unknown
Series: MULTICOMP - MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0005

Distributor Stock
Logo for Farnell
Farnell
from US$0.0005
No stock
Buy Now
Logo for element14
element14
from US$0.0022
-
Buy Now

Specifications

Product Range MULTICOMP - MC Series
Resistance 1.1kohm
Power Rating 62.5mW
Resistance Tolerance ± 1%
Resistor Case Style 0402 ^1005 Metric]
Resistor Element Type Thick Film
Voltage Rating 50V

Alternative Descriptions

RES, 1K1, 1%, 0.0625W, 0402, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC00625W040211K1.?

Additional datasheets, footprints and schematics for MC00625W040211K1. are listed on our Part Details page. You can also find images and similar parts to MC00625W040211K1. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC00625W040211K1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC00625W040211K1. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC00625W040211K1. fall under?

The MC00625W040211K1. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC00625W040211K1. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC00625W040211K1. you can contact the distributor directly for product support, shipping queries etc.

Is the MC00625W040211K1. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC00625W040211K1. have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MC00625W040211K1..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC00625W040211K1. often in real-time on the comparison pages.

What if I can't find stock of MC00625W040211K1.?

You can fill out our help required form which you can use to request a quote for MC00625W040211K1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay