Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Antistatic Bag |
---|---|
Length - Imperial | 6" |
Length - Metric | 152mm |
Width - Imperial | 4" |
Width - Metric | 101mm |
Bag Thickness | - |
Bag Colour | Pink |
Seal Type | Self Seal |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
ESD Storage Type | Bag |
External Height - Imperial | 6" |
External Height - Metric | 152.4mm |
External Width - Imperial | 4" |
External Width - Metric | 101.6mm |
Antistatic Bubble Bag, 375Deg F, Pk1000 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC0040033?
Additional datasheets, footprints and schematics for MC0040033 are listed on our Part Details page. You can also find images and similar parts to MC0040033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0040033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0040033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0040033 fall under?
The MC0040033 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to MC0040033 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0040033 you can contact the distributor directly for product support, shipping queries etc.
Is the MC0040033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0040033 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0040033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0040033 often in real-time on the comparison pages.
What if I can't find stock of MC0040033?
You can fill out our help required form which you can use to request a quote for MC0040033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.