MC002716 Fans & Blowers by Multicomp

AXIAL FAN 80MM 12VDC 60CFM 44.7DBA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.37


Distributor Starting From Stock
Logo for element14 element14 US$12.37
128
Buy Now
Logo for Newark Electronics Newark Electronics US$15.23
127
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 80mm
External Depth 25mm
Noise Rating 44.7dBA
Flow Rate - Imperial 60cu.ft/min
Flow Rate - Metric 1.7m³/min
Bearing Type Vapo

Alternative Descriptions

AXIAL FAN, 80MM, 12VDC, 60CFM, 44.7DBA | element14
Axial Fan, 80Mm, 12Vdc, 60Cfm, 44.7Dba | Newark Electronics
AXIAL FAN, 80MM, 12VDC, 60CFM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002716?

Additional datasheets, footprints and schematics for MC002716 are listed on our Part Details page. You can also find images and similar parts to MC002716 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002716 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002716 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002716 fall under?

The MC002716 is listed under Cooling & Thermal Management > Fans & Blowers > Fans - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to MC002716 when available in the Fans - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002716 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002716 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002716 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC002716.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002716 often in real-time on the comparison pages.

What if I can't find stock of MC002716?

You can fill out our help required form which you can use to request a quote for MC002716 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay