Status: | Unknown |
---|---|
Series: | Smart Cable Assemblies Series |
RoHS: | Unknown |
Connector Type A | SMA RP Bulkhead Jack |
---|---|
Connector Type B | MCX Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Colour | Black |
Product Range | Smart Cable Assemblies Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | MCX Plug to SMA RP Bulkhead Jack |
---|---|
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Colour | Black |
RoHS Compliant | Yes |
Rf Cable, Sma Rp Jack-Mcx Plug, 200Mm | Newark Electronics |
RF CABLE, SMA RP JACK-MCX PLUG, 200MM | element14 |
Where can I find additional details, specifications and documents for a MC002681?
Additional datasheets, footprints and schematics for MC002681 are listed on our Part Details page. You can also find images and similar parts to MC002681 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002681 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002681 fall under?
The MC002681 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC002681 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002681 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002681 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002681 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002681.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002681 often in real-time on the comparison pages.
What if I can't find stock of MC002681?
You can fill out our help required form which you can use to request a quote for MC002681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.