MC002546 Raspberry Pi by Multicomp

ADAPTOR AC-DC 5.1V 2.5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.20

Distributor Stock
Logo for Farnell
Farnell
from US$7.20
No stock
Buy Now
Logo for element14
element14
from US$7.85
498
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.83
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 12.75W
Output Voltage - Output 1 5.1V
Output Current - Output 1 2.5A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Connector USB Micro B
Output Voltage - Output 3 -
Output Current - Output 3 -
Power Supply Output Type Fixed
Input Voltage VAC 90V AC to 264V AC
Product Range -
Plug Type EU UK
SVHC No SVHC (15-Jan-2018)
Accessory Type Plug Top PSU
For Use With Raspberry Pi Boards
Input Voltage AC Max 264V
Input Voltage AC Min 90V

Alternative Descriptions

ADAPTOR, AC-DC, 5.1V, 2.5A | element14
Adapter, Ac-Dc, 5.1V, 2.5A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002546?

Additional datasheets, footprints and schematics for MC002546 are listed on our Part Details page. You can also find images and similar parts to MC002546 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002546 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002546 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002546 fall under?

The MC002546 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kit Accessories - Raspberry Pi.

Can I view similar or alternative parts?

You can view similar parts to MC002546 when available in the Embedded Development Kit Accessories - Raspberry Pi range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002546 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002546 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002546 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC002546.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002546 often in real-time on the comparison pages.

What if I can't find stock of MC002546?

You can fill out our help required form which you can use to request a quote for MC002546 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay