Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | - |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Switch Terminals | Screw |
Contact Current Max | 10A |
RoHS Compliant | Yes |
Microswitch, Plunger, 250Vac, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002416?
Additional datasheets, footprints and schematics for MC002416 are listed on our Part Details page. You can also find images and similar parts to MC002416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002416 fall under?
The MC002416 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC002416 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002416 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002416 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002416 often in real-time on the comparison pages.
What if I can't find stock of MC002416?
You can fill out our help required form which you can use to request a quote for MC002416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.