Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | - |
---|---|
Microswitch Actuator | Short Hinge Roller Lever |
Contact Configuration | - |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Actuator | Short Hinge Roller Lever |
---|---|
Switch Terminals | Screw |
Contact Current Max | 15A |
RoHS Compliant | Yes |
Microswitch, Roller Lever, 250Vac, 15A | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002393?
Additional datasheets, footprints and schematics for MC002393 are listed on our Part Details page. You can also find images and similar parts to MC002393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002393 fall under?
The MC002393 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC002393 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002393 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002393 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002393 often in real-time on the comparison pages.
What if I can't find stock of MC002393?
You can fill out our help required form which you can use to request a quote for MC002393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.