Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 60A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 60A |
---|---|
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Solid State Relay, 60A, 90-280Vac, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002329?
Additional datasheets, footprints and schematics for MC002329 are listed on our Part Details page. You can also find images and similar parts to MC002329 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002329 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002329 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002329 fall under?
The MC002329 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MC002329 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002329 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002329 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002329 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002329.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002329 often in real-time on the comparison pages.
What if I can't find stock of MC002329?
You can fill out our help required form which you can use to request a quote for MC002329 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.