Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 60A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 60A |
---|---|
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Solid State Relay, 60A, 4-32Vdc, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002322?
Additional datasheets, footprints and schematics for MC002322 are listed on our Part Details page. You can also find images and similar parts to MC002322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002322 fall under?
The MC002322 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MC002322 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002322 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002322 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002322 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002322 often in real-time on the comparison pages.
What if I can't find stock of MC002322?
You can fill out our help required form which you can use to request a quote for MC002322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.