MC002301 Switches, Relays & Solenoids by Multicomp

SOLID STATE RELAY 25A 90-280VAC PANEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$13.23


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$24.23
-
Buy Now
Logo for element14 element14 US$13.23
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Configuration -
Load Current 25A
Operating Voltage Max 280VAC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode Zero Crossing
Operating Voltage Min 48VAC


MC002301 Relays by Multicomp Pro

SOLID STATE RELAY, 25A, 90-280VAC, PANEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Load Current 25A
Operating Voltage Max 280VAC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode Zero Crossing
Operating Voltage Min 48VAC
RoHS Compliant Yes

Alternative Descriptions

Solid State Relay, 25A, 90-280Vac, Panel | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002301?

Additional datasheets, footprints and schematics for MC002301 are listed on our Part Details page. You can also find images and similar parts to MC002301 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002301 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002301 fall under?

The MC002301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to MC002301 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002301 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002301 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002301 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002301.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002301 often in real-time on the comparison pages.

What if I can't find stock of MC002301?

You can fill out our help required form which you can use to request a quote for MC002301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay