MC002277 Switches, Relays & Solenoids by Multicomp

SSR 9.6VDC-14.4VDC 0.1A DIN RAIL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.33


Distributor Starting From Stock
Logo for Farnell Farnell US$15.37
-
Buy Now
Logo for element14 element14 US$9.33
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Configuration -
Load Current 100mA
Operating Voltage Max 58VDC
Relay Mounting DIN Rail
Relay Terminals Screw
Switching Mode -
Operating Voltage Min 3VDC
Control Voltage Min 9.6VDC


MC002277 Relays by Multicomp Pro

SSR, 9.6VDC-14.4VDC, 0.1A, DIN RAIL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Load Current 100mA
Operating Voltage Max 58VDC
Relay Mounting DIN Rail
Relay Terminals Screw
Operating Voltage Min 3VDC
Control Voltage Min 9.6VDC
RoHS Compliant Yes

Alternative Descriptions

Ssr, 9.6Vdc-14.4Vdc, 0.1A, Din Rail | Newark Electronics
48AC9102 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002277?

Additional datasheets, footprints and schematics for MC002277 are listed on our Part Details page. You can also find images and similar parts to MC002277 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002277 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002277 fall under?

The MC002277 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to MC002277 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002277 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002277 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002277 have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MC002277.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002277 often in real-time on the comparison pages.

What if I can't find stock of MC002277?

You can fill out our help required form which you can use to request a quote for MC002277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay