MC002260 Switches, Relays & Solenoids by Multicomp

SSR 19.2VDC-28.8VDC 4A TH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.82


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$16.44
-
Buy Now
Logo for element14 element14 US$9.04
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Configuration -
Load Current 4A
Operating Voltage Max 28VDC
Relay Mounting Through Hole
Relay Terminals Solder
Switching Mode -
Operating Voltage Min 3VDC
Control Voltage Min 19.2VDC


MC002260 Relays by Multicomp Pro

SOLID STATE RELAY, 19.2VDC-24VDC, TH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Load Current 4A
Operating Voltage Max 28VDC
Relay Mounting Through Hole
Relay Terminals Solder
Operating Voltage Min 3VDC
Control Voltage Max 24VDC
RoHS Compliant Yes

Alternative Descriptions

Solid State Relay, 19.2Vdc-24Vdc, Th | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002260?

Additional datasheets, footprints and schematics for MC002260 are listed on our Part Details page. You can also find images and similar parts to MC002260 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002260 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002260 fall under?

The MC002260 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to MC002260 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002260 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002260 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002260 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002260.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002260 often in real-time on the comparison pages.

What if I can't find stock of MC002260?

You can fill out our help required form which you can use to request a quote for MC002260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay