Status: | Unknown |
---|---|
Series: | G1XX Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Extruded Aluminium |
External Height - Metric | 35.2mm |
External Width - Metric | 169mm |
External Depth - Metric | 113.7mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.39" |
External Width - Imperial | 6.65" |
External Depth - Imperial | 4.48" |
Product Range | G1XX Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 6.7" |
Depth - Metric | 169mm |
Height - Imperial | 1.4" |
Height - Metric | 35.2mm |
Length / Width - Imperial | 4.5" |
Length / Width - Metric | 113.7mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Extruded Aluminium |
External Height - Metric | 35.2mm |
External Width - Metric | 169mm |
External Depth - Metric | 113.7mm |
Body Colour | Black |
RoHS Compliant | Yes |
Enclosure, 4.48" X 6.65" X 1.39" | Newark Electronics |
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK | element14 |
Where can I find additional details, specifications and documents for a MC002192?
Additional datasheets, footprints and schematics for MC002192 are listed on our Part Details page. You can also find images and similar parts to MC002192 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002192 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002192 fall under?
The MC002192 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC002192 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002192 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002192 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002192 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002192.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002192 often in real-time on the comparison pages.
What if I can't find stock of MC002192?
You can fill out our help required form which you can use to request a quote for MC002192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.