MC002172 Enclosures, Racks & Accessories by Multicomp

ENCLOSURE MULTIPURPOSE ALUM BLACK

Status: Unknown
Series: G1XX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.39

Distributor Stock
Logo for Farnell
Farnell
from US$31.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.39
17
in stock
Buy Now
Logo for element14
element14
from US$31.13
-
Buy Now

Specifications

Enclosure Type Small
Enclosure Material Diecast Aluminium
External Height - Metric 41.6mm
External Width - Metric 209mm
External Depth - Metric 146.6mm
IP Rating -
Body Colour Black
NEMA Rating -
External Height - Imperial 1.64"
External Width - Imperial 8.23"
External Depth - Imperial 5.77"
Product Range G1XX Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Depth - Imperial 8.2"
Depth - Metric 209mm
Height - Imperial 1.6"
Height - Metric 41.6mm
Length / Width - Imperial 5.8"
Length / Width - Metric 146.6mm


MC002172 Enclosures, Boxes & Cases by Multicomp Pro

ENCLOSURE, MULTIPURPOSE, ALUM, BLACKNEMA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Small
Enclosure Material Diecast Aluminium
External Height - Metric 41.6mm
External Width - Metric 209mm
External Depth - Metric 146.6mm
Body Colour Black
RoHS Compliant Yes

Alternative Descriptions

Enclosure, 5.77" X 8.23" X 1.64" | Newark Electronics
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002172?

Additional datasheets, footprints and schematics for MC002172 are listed on our Part Details page. You can also find images and similar parts to MC002172 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002172 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002172 fall under?

The MC002172 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to MC002172 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002172 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002172 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002172 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002172.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002172 often in real-time on the comparison pages.

What if I can't find stock of MC002172?

You can fill out our help required form which you can use to request a quote for MC002172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay