Status: | Unknown |
---|---|
Series: | G1XX Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 51.6mm |
External Width - Metric | 69mm |
External Depth - Metric | 115.1mm |
IP Rating | - |
Body Colour | Black Silver |
NEMA Rating | - |
External Height - Imperial | 2.03" |
External Width - Imperial | 2.72" |
External Depth - Imperial | 4.53" |
Product Range | G1XX Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 2.7" |
Depth - Metric | 69mm |
Height - Imperial | 2" |
Height - Metric | 51.6mm |
Length / Width - Imperial | 4.5" |
Length / Width - Metric | 115.1mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 51.6mm |
External Width - Metric | 69mm |
External Depth - Metric | 115.1mm |
Body Colour | Black, |
RoHS Compliant | Yes |
Enclosure, 4.53" X 2.72" X 2.03" | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002159?
Additional datasheets, footprints and schematics for MC002159 are listed on our Part Details page. You can also find images and similar parts to MC002159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002159 fall under?
The MC002159 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC002159 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002159 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002159 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002159 often in real-time on the comparison pages.
What if I can't find stock of MC002159?
You can fill out our help required form which you can use to request a quote for MC002159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.