Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Micro |
---|---|
External Height | 30.6mm |
External Width | 37.5mm |
External Depth | 56.1mm |
Enclosure Material | High Impact Polystyrene (HIPS) PETG |
Body Colour | Black Transparent |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
MICRO BIT ENCLOSURE, BLACK/CLEAR | element14 |
Enclosure, Dev Board, 56.1Mm X 37.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002145?
Additional datasheets, footprints and schematics for MC002145 are listed on our Part Details page. You can also find images and similar parts to MC002145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002145 fall under?
The MC002145 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to MC002145 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002145 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002145 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC002145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002145 often in real-time on the comparison pages.
What if I can't find stock of MC002145?
You can fill out our help required form which you can use to request a quote for MC002145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.