Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Bronze |
Contact Plating | Gold |
RoHS Compliant | Yes |
Rf Coaxial, Tnc Jack, R/A, 50 Ohm, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002120?
Additional datasheets, footprints and schematics for MC002120 are listed on our Part Details page. You can also find images and similar parts to MC002120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002120 fall under?
The MC002120 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC002120 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002120 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002120 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002120 often in real-time on the comparison pages.
What if I can't find stock of MC002120?
You can fill out our help required form which you can use to request a quote for MC002120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.