MC002119 Adaptors by Multicomp

RF COAX ADAPTER N-SMA JACK 50 OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Farnell
Farnell
from US$10.19
644
in stock
Buy Now
Logo for element14
element14
from US$4.70
644
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.97
22
in stock
Buy Now

Specifications

Convert From Coax Type N
Convert From Gender Jack
Convert To Coax Type SMA
Convert To Gender Jack
Adapter Body Style Straight Adapter
Impedance 50ohm
Connector Type Inter Series Coaxial
Product Range -
SVHC No SVHC (15-Jan-2018)


MC002119 RF / Coaxial Connectors & Accessories by Multicomp Pro

RF COAX ADAPTER, N-SMA JACK, 50 OHM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Convert From Coax Type N
Convert From Gender Jack
Convert To Coax Type SMA
Convert To Gender Jack
Adapter Body Style Straight Adapter
Impedance 50ohm
Connector Type Inter Series Coaxial
RoHS Compliant Yes

Alternative Descriptions

Rf Adapter, N Jack-Sma Jack, 50 Ohm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002119?

Additional datasheets, footprints and schematics for MC002119 are listed on our Part Details page. You can also find images and similar parts to MC002119 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002119 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002119 fall under?

The MC002119 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.

Can I view similar or alternative parts?

You can view similar parts to MC002119 when available in the RF Adaptors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002119 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002119 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002119 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC002119.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002119 often in real-time on the comparison pages.

What if I can't find stock of MC002119?

You can fill out our help required form which you can use to request a quote for MC002119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay