Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 10mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 3Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Rated Current | 20A |
Rated Voltage | 300V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 10mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 3Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Rated Current | 20A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Terminal Block, Barrier, 3Pos, 22-14Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002083?
Additional datasheets, footprints and schematics for MC002083 are listed on our Part Details page. You can also find images and similar parts to MC002083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002083 fall under?
The MC002083 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC002083 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002083 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002083 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC002083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002083 often in real-time on the comparison pages.
What if I can't find stock of MC002083?
You can fill out our help required form which you can use to request a quote for MC002083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.