MC002080 Connectors by Multicomp

TERMINAL BLOCK BARRIER 2POS 30-16AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
420
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.63
420
in stock
Buy Now
Logo for element14
element14
from US$0.40
420
in stock
Buy Now

Specifications

Pitch Spacing 6.35mm
No. of Rows 1 Row
No. of Positions 2Positions
Wire Size AWG Min 30AWG
Wire Size AWG Max 16AWG
Rated Current 10A
Rated Voltage 300V
Product Range -


MC002080 Terminal Blocks & Accessories by Multicomp Pro

TERMINAL BLOCK, BARRIER, 2POS, 30-16AWG

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 6.35mm
No. of Rows 1 Row
No. of Positions 2Positions
Wire Size AWG Min 30AWG
Wire Size AWG Max 16AWG
Rated Current 10A
Rated Voltage 300V
RoHS Compliant Yes

Alternative Descriptions

Terminal Block, Barrier, 2Pos, 30-16Awg | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002080?

Additional datasheets, footprints and schematics for MC002080 are listed on our Part Details page. You can also find images and similar parts to MC002080 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002080 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002080 fall under?

The MC002080 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MC002080 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002080 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002080 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002080 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002080.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002080 often in real-time on the comparison pages.

What if I can't find stock of MC002080?

You can fill out our help required form which you can use to request a quote for MC002080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay