Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | - |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Frequency Max | 12.4GHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Impedance | 50ohm |
Contact Material | Beryllium Copper |
Frequency Max | 12.4GHz |
RoHS Compliant | Yes |
Rf Coaxial, Sma Jack, 50 Ohm, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002059?
Additional datasheets, footprints and schematics for MC002059 are listed on our Part Details page. You can also find images and similar parts to MC002059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002059 fall under?
The MC002059 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC002059 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002059 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002059 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002059 often in real-time on the comparison pages.
What if I can't find stock of MC002059?
You can fill out our help required form which you can use to request a quote for MC002059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.