Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf Coaxial, Bnc Plug, 50 Ohm, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002019?
Additional datasheets, footprints and schematics for MC002019 are listed on our Part Details page. You can also find images and similar parts to MC002019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002019 fall under?
The MC002019 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC002019 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002019 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002019 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002019 often in real-time on the comparison pages.
What if I can't find stock of MC002019?
You can fill out our help required form which you can use to request a quote for MC002019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.