Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SD Card |
No. of Contacts | 9Contacts |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | SD Card |
---|---|
No. of Contacts | 9Contacts |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Sd Card Conn, Push-Push, 9Pos, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002015?
Additional datasheets, footprints and schematics for MC002015 are listed on our Part Details page. You can also find images and similar parts to MC002015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002015 fall under?
The MC002015 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to MC002015 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002015 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002015 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002015 often in real-time on the comparison pages.
What if I can't find stock of MC002015?
You can fill out our help required form which you can use to request a quote for MC002015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.