Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Raspberry Pi 3 2 and B+ |
---|---|
External Height | - |
External Width | - |
External Depth | - |
Enclosure Material | Polycarbonate |
Body Colour | Grey Transparent |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DEVT BOARD ENCLOSURE, PC, GREY, CLEAR | element14 |
Where can I find additional details, specifications and documents for a MC001921?
Additional datasheets, footprints and schematics for MC001921 are listed on our Part Details page. You can also find images and similar parts to MC001921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001921 fall under?
The MC001921 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to MC001921 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001921 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001921 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MC001921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001921 often in real-time on the comparison pages.
What if I can't find stock of MC001921?
You can fill out our help required form which you can use to request a quote for MC001921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.