Status: | Unknown |
---|---|
Series: | Smart Cable Assembly Series |
RoHS: | Unknown |
Connector Type A | N Bulkhead Jack |
---|---|
Connector Type B | MCX Right Angle Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.9" |
Cable Length - Metric | 100mm |
Jacket Colour | Black |
Product Range | Smart Cable Assembly Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | 90° MCX Plug to N-Type Bulkhead Jack |
---|---|
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.9" |
Cable Length - Metric | 100mm |
Jacket Colour | Black |
RoHS Compliant | Yes |
Rf Coax, N Jack-Mcx Plug, 100Mm | Newark Electronics |
RF COAX, N JACK-MCX PLUG, 100MM | element14 |
Where can I find additional details, specifications and documents for a MC001891?
Additional datasheets, footprints and schematics for MC001891 are listed on our Part Details page. You can also find images and similar parts to MC001891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001891 fall under?
The MC001891 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC001891 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001891 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001891 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001891 often in real-time on the comparison pages.
What if I can't find stock of MC001891?
You can fill out our help required form which you can use to request a quote for MC001891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.