Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 65mm |
External Depth - Metric | 105mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.18" |
External Width - Imperial | 2.56" |
External Depth - Imperial | 4.13" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 65mm |
External Depth - Metric | 105mm |
IP Rating | IP54 |
Body Colour | Grey |
RoHS Compliant | Yes |
Enclosure, Handheld, Abs, Grey | Newark Electronics |
ENCLOSURE, HANDHELD, ABS, GREY | Farnell |
Where can I find additional details, specifications and documents for a MC001856?
Additional datasheets, footprints and schematics for MC001856 are listed on our Part Details page. You can also find images and similar parts to MC001856 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001856 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001856 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001856 fall under?
The MC001856 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC001856 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001856 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001856 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001856 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC001856.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001856 often in real-time on the comparison pages.
What if I can't find stock of MC001856?
You can fill out our help required form which you can use to request a quote for MC001856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.