MC001817 Adhesives, Sealants & Tapes by Multicomp

TAPE POLYIMIDE FILM 19MM X 33M AMBER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.95

Distributor Stock
Logo for Farnell
Farnell
from US$9.95
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.63
7
in stock
Buy Now
Logo for element14
element14
from US$10.15
-
Buy Now

Specifications

Tape Type General Purpose
Tape Backing Material PI (Polyimide) Film
Tape Width - Metric 19mm
Tape Width - Imperial 0.74"
Tape Length - Metric 33m
Tape Length - Imperial 36yard
Tape Colour Amber
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Tape, Pi Film, 108.3Ft X 0.748" | Newark Electronics
GENERAL PURPOSE TAPE, PI FILM, 33MX19MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC001817?

Additional datasheets, footprints and schematics for MC001817 are listed on our Part Details page. You can also find images and similar parts to MC001817 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC001817 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001817 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC001817 fall under?

The MC001817 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.

Can I view similar or alternative parts?

You can view similar parts to MC001817 when available in the Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC001817 you can contact the distributor directly for product support, shipping queries etc.

Is the MC001817 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC001817 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001817.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC001817 often in real-time on the comparison pages.

What if I can't find stock of MC001817?

You can fill out our help required form which you can use to request a quote for MC001817 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay