Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | General Purpose |
---|---|
Tape Backing Material | PVC (Polyvinylchloride) |
Tape Width - Metric | 50mm |
Tape Width - Imperial | 1.96" |
Tape Length - Metric | 25m |
Tape Length - Imperial | 27.34yard |
Tape Colour | Black Yellow |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Tape, Pvc, 82Ft X 1.97" | Newark Electronics |
GENERAL PURPOSE TAPE, PVC, 25M X 50MM | element14 |
Where can I find additional details, specifications and documents for a MC001815?
Additional datasheets, footprints and schematics for MC001815 are listed on our Part Details page. You can also find images and similar parts to MC001815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001815 fall under?
The MC001815 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to MC001815 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001815 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001815 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001815 often in real-time on the comparison pages.
What if I can't find stock of MC001815?
You can fill out our help required form which you can use to request a quote for MC001815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.