Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | General Purpose |
---|---|
Tape Backing Material | PI (Polyimide) Film |
Tape Width - Metric | 25mm |
Tape Width - Imperial | 0.98" |
Tape Length - Metric | 33m |
Tape Length - Imperial | 36yard |
Tape Colour | Amber |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Tape, Pi Film, 108.3Ft X 0.98" | Newark Electronics |
GENERAL PURPOSE TAPE, PI FILM, 33MX25MM | element14 |
Where can I find additional details, specifications and documents for a MC001813?
Additional datasheets, footprints and schematics for MC001813 are listed on our Part Details page. You can also find images and similar parts to MC001813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001813 fall under?
The MC001813 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to MC001813 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001813 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001813 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001813 often in real-time on the comparison pages.
What if I can't find stock of MC001813?
You can fill out our help required form which you can use to request a quote for MC001813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.