Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breadboard Type | Breadboard Distribution/Bus Strip |
---|---|
Total Number of Tie Points | 100Tie Points |
No. of Distribution Strips / Buses | 1Bus Strips |
No. of Terminal Strips | - |
Board Dimensions (L x W) - Imperial | 6.73" x 0.5" |
Board Dimensions (L x W) - Metric | 171mm x 12.5mm |
SVHC | No SVHC (15-Jan-2018) |
Board Thickness | 8.3mm |
Board Type | Breadboard |
External Height | 12.5mm |
External Width | 171.2mm |
Breadboard, 12.5Mm X 171.2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001798?
Additional datasheets, footprints and schematics for MC001798 are listed on our Part Details page. You can also find images and similar parts to MC001798 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001798 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001798 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001798 fall under?
The MC001798 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to MC001798 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001798 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001798 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001798 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC001798.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001798 often in real-time on the comparison pages.
What if I can't find stock of MC001798?
You can fill out our help required form which you can use to request a quote for MC001798 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.