Status: | Unknown |
---|---|
Series: | MC1500 Series |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.70
|
No stock
|
Buy Now |
Viscosity | High Viscosity |
---|---|
Product Range | MC1500 Series |
Weight | 5g |
Volume | - |
Adhesive Type | Cyanoacrylate |
Cure | Humidity |
Adhesive Colour | Transparent |
Dispensing Method | Bottle |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MC001790?
Additional datasheets, footprints and schematics for MC001790 are listed on our Part Details page. You can also find images and similar parts to MC001790 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001790 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001790 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001790 fall under?
The MC001790 is listed under Chemicals & Adhesives > Adhesives & Glues > Super Glue.
Can I view similar or alternative parts?
You can view similar parts to MC001790 when available in the Super Glue range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001790 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001790 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001790 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC001790.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001790 often in real-time on the comparison pages.
What if I can't find stock of MC001790?
You can fill out our help required form which you can use to request a quote for MC001790 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.