Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.118" |
I.D. Supplied - Metric | 3mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT-SHRINK TUBING, 2 | 1, BLACK, PK OF 32 6"/152.4MM L PCS |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.118" |
I.D. Supplied - Metric | 3mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
Heat-Shrink Tubing, 2:1, Black, Pk Of 32 6"/152.4Mm L Pcs | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 32 6"/152.4MM L PCS | element14 |
HEAT-SHRINK TUBING, 2: 1, BLACK, PK OF 32 6"/152.4MM L PCS | Farnell |
Where can I find additional details, specifications and documents for a MC001762?
Additional datasheets, footprints and schematics for MC001762 are listed on our Part Details page. You can also find images and similar parts to MC001762 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001762 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001762 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001762 fall under?
The MC001762 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC001762 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001762 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001762 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001762 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001762.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001762 often in real-time on the comparison pages.
What if I can't find stock of MC001762?
You can fill out our help required form which you can use to request a quote for MC001762 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.