MC001745 Cable by Multicomp

HEAT-SHRINK TUBING 2:1 BLACK PK OF 14 6"/152.4MM L PCS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for Farnell
Farnell
from US$1.76
No stock
Buy Now
Logo for element14
element14
from US$1.59
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.531"
I.D. Supplied - Metric 13.5mm
Shrink Tubing / Boot Colour Black
Length - Imperial 6"
Length - Metric 152.4mm


MC001745 Cable Management by Multicomp Pro

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

HEAT-SHRINK TUBING, 2 1, BLACK, PK OF 14 6"/152.4MM L PCS
Shrink Ratio 2
I.D. Supplied - Imperial 0.531"
I.D. Supplied - Metric 13.5mm
Shrink Tubing / Boot Colour Black
Length - Imperial 6"
Length - Metric 152.4mm
RoHS Compliant Yes

Alternative Descriptions

Heat-Shrink Tubing, 2:1, Black, Pk Of 14 6"/152.4Mm L Pcs | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC001745?

Additional datasheets, footprints and schematics for MC001745 are listed on our Part Details page. You can also find images and similar parts to MC001745 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC001745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001745 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC001745 fall under?

The MC001745 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC001745 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC001745 you can contact the distributor directly for product support, shipping queries etc.

Is the MC001745 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC001745 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC001745.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC001745 often in real-time on the comparison pages.

What if I can't find stock of MC001745?

You can fill out our help required form which you can use to request a quote for MC001745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay