Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.827" |
I.D. Supplied - Metric | 21mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT-SHRINK TUBING, 2 | 1, BLACK, PK OF 12 6"/152.4MM PCS |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.827" |
I.D. Supplied - Metric | 21mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
Heat-Shrink Tubing, 2:1, Black, Pk Of 12 6"/152.4Mm Pcs | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 12 | element14 |
Where can I find additional details, specifications and documents for a MC001729?
Additional datasheets, footprints and schematics for MC001729 are listed on our Part Details page. You can also find images and similar parts to MC001729 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001729 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001729 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001729 fall under?
The MC001729 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC001729 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001729 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001729 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001729 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001729.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001729 often in real-time on the comparison pages.
What if I can't find stock of MC001729?
You can fill out our help required form which you can use to request a quote for MC001729 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.