Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.531" |
I.D. Supplied - Metric | 13.5mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT-SHRINK TUBING, 2 | 1, BLACK, PK OF 14 6"/152.4MM L PCS |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.531" |
I.D. Supplied - Metric | 13.5mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
Heat-Shrink Tubing, 2:1, Black, Pk Of 14 6"/152.4Mm L Pcs | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 14 6"/152.4MM L PCS | element14 |
HEAT-SHRINK TUBING, 2: 1, BLACK, PK OF 14 6"/152.4MM L PCS | Farnell |
Where can I find additional details, specifications and documents for a MC001719?
Additional datasheets, footprints and schematics for MC001719 are listed on our Part Details page. You can also find images and similar parts to MC001719 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001719 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001719 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001719 fall under?
The MC001719 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC001719 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001719 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001719 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001719 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001719.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001719 often in real-time on the comparison pages.
What if I can't find stock of MC001719?
You can fill out our help required form which you can use to request a quote for MC001719 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.