MC001706 Cable by Multicomp

HEAT-SHRINK TUBING 2:1 BLACK PK OF 16 6"/152.4MM L PCS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.47

Distributor Stock
Logo for Farnell
Farnell
from US$2.76
No stock
Buy Now
Logo for element14
element14
from US$2.47
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.413"
I.D. Supplied - Metric 10.5mm
Shrink Tubing / Boot Colour Black
Length - Imperial 6"
Length - Metric 152.4mm


MC001706 Cable Management by Multicomp Pro

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

HEAT-SHRINK TUBING, 2 1, BLACK, PK OF 16 6"/152.4MM L PCS
Shrink Ratio 2
I.D. Supplied - Imperial 0.413"
I.D. Supplied - Metric 10.5mm
Shrink Tubing / Boot Colour Black
Length - Imperial 6"
Length - Metric 152.4mm
RoHS Compliant Yes

Alternative Descriptions

Heat-Shrink Tubing, 2:1, Black, Pk Of 16 6"/152.4Mm L Pcs | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC001706?

Additional datasheets, footprints and schematics for MC001706 are listed on our Part Details page. You can also find images and similar parts to MC001706 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC001706 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001706 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC001706 fall under?

The MC001706 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC001706 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC001706 you can contact the distributor directly for product support, shipping queries etc.

Is the MC001706 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC001706 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC001706.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC001706 often in real-time on the comparison pages.

What if I can't find stock of MC001706?

You can fill out our help required form which you can use to request a quote for MC001706 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay