Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 10A |
Voltage Rating | 250VAC |
Fuse Holder | 1-Pole Fuse Holder |
Fuse Size Held | 0.8mm x 2mm |
Connector Terminals | Quick Connect |
RoHS Compliant | Yes |
Power Entry, Plug, 10A, 250Vac, Qc | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001539?
Additional datasheets, footprints and schematics for MC001539 are listed on our Part Details page. You can also find images and similar parts to MC001539 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001539 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001539 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001539 fall under?
The MC001539 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC001539 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001539 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001539 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001539 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001539.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001539 often in real-time on the comparison pages.
What if I can't find stock of MC001539?
You can fill out our help required form which you can use to request a quote for MC001539 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.