Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IEC Connector Type | IEC C13 Outlet |
---|---|
Current Rating | 15A |
Voltage Rating | 250VAC |
Contact Termination Type | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
Gender | Receptacle |
RoHS Compliant | Yes |
Power Entry, Rcpt, 10A, 250Vac, Qc | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001537?
Additional datasheets, footprints and schematics for MC001537 are listed on our Part Details page. You can also find images and similar parts to MC001537 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001537 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001537 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001537 fall under?
The MC001537 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC001537 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001537 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001537 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001537 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001537.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001537 often in real-time on the comparison pages.
What if I can't find stock of MC001537?
You can fill out our help required form which you can use to request a quote for MC001537 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.