Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | - |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 4Ports |
No. of Positions | 8Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SVHC | No SVHC (07-Jul-2017) |
---|---|
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
RoHS Compliant | Yes |
MULTICOMP PRO MC001527 | Rapid Electronics |
Conn, Rj45, Jack, R/A, 8P8C, 4Port, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001527?
Additional datasheets, footprints and schematics for MC001527 are listed on our Part Details page. You can also find images and similar parts to MC001527 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001527 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001527 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001527 fall under?
The MC001527 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC001527 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001527 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001527 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001527 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MC001527.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001527 often in real-time on the comparison pages.
What if I can't find stock of MC001527?
You can fill out our help required form which you can use to request a quote for MC001527 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.