Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA RP Bulkhead Jack |
---|---|
Connector Type B | U.FL Right Angle Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.9" |
Cable Length - Metric | 100mm |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | SMA RP Bulkhead Jack |
---|---|
Connector Type B | U.FL Right Angle Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.9" |
Cable Length - Metric | 100mm |
RoHS Compliant | Yes |
Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001501?
Additional datasheets, footprints and schematics for MC001501 are listed on our Part Details page. You can also find images and similar parts to MC001501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001501 fall under?
The MC001501 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC001501 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001501 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001501 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MC001501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001501 often in real-time on the comparison pages.
What if I can't find stock of MC001501?
You can fill out our help required form which you can use to request a quote for MC001501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.