Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Raspberry Pi B+ Raspberry Pi 2 & Raspberry Pi 3 |
---|---|
External Height | 58mm |
External Width | 90mm |
External Depth | 88mm |
Enclosure Material | Polycarbonate |
Body Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MC001476?
Additional datasheets, footprints and schematics for MC001476 are listed on our Part Details page. You can also find images and similar parts to MC001476 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001476 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001476 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001476 fall under?
The MC001476 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to MC001476 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001476 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001476 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001476 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001476.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001476 often in real-time on the comparison pages.
What if I can't find stock of MC001476?
You can fill out our help required form which you can use to request a quote for MC001476 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.