Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | - |
Connector Type | N Coaxial |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Frequency Max | 11GHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Connector Type | N Coaxial |
RoHS Compliant | Yes |
Rf Coax, Adaptor, N Plug To N Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001471?
Additional datasheets, footprints and schematics for MC001471 are listed on our Part Details page. You can also find images and similar parts to MC001471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001471 fall under?
The MC001471 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to MC001471 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001471 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001471 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001471 often in real-time on the comparison pages.
What if I can't find stock of MC001471?
You can fill out our help required form which you can use to request a quote for MC001471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.