Connector Type | SMC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | - |
Coaxial Cable Types | - |
Contact Material | Copper |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | SMC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Contact Material | Copper |
RoHS Compliant | Yes |
Rf Coax Conn, Smc, R/A Jack, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001467?
Additional datasheets, footprints and schematics for MC001467 are listed on our Part Details page. You can also find images and similar parts to MC001467 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001467 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001467 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001467 fall under?
The MC001467 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC001467 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001467 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001467 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001467 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC001467.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001467 often in real-time on the comparison pages.
What if I can't find stock of MC001467?
You can fill out our help required form which you can use to request a quote for MC001467 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.