Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC |
RoHS Compliant | Yes |
Phone Audio Connector, Jack, 6Pin, 3.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001295?
Additional datasheets, footprints and schematics for MC001295 are listed on our Part Details page. You can also find images and similar parts to MC001295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001295 fall under?
The MC001295 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC001295 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001295 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001295 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001295 often in real-time on the comparison pages.
What if I can't find stock of MC001295?
You can fill out our help required form which you can use to request a quote for MC001295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.