Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Gasket / Seal Type | Spare Seal |
---|---|
Gasket / Seal Material | EDPM Rubber |
Gasket / Seal Length | 61.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Seal |
For Use With | G1XX & G1XXMF Aluminium Box Enclosures |
Where can I find additional details, specifications and documents for a MC001247?
Additional datasheets, footprints and schematics for MC001247 are listed on our Part Details page. You can also find images and similar parts to MC001247 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001247 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001247 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001247 fall under?
The MC001247 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC001247 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001247 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001247 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001247 have stock available?
There is no stock from authorised distributors for MC001247.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001247 often in real-time on the comparison pages.
What if I can't find stock of MC001247?
You can fill out our help required form which you can use to request a quote for MC001247 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.