MC001198 Enclosures, Racks & Accessories by Multicomp

ENCLOSURE IP67 ALUM ALLOY GREY

Status: Unknown
Series: G1XX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.80

Distributor Stock
Logo for Farnell
Farnell
from US$22.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.39
-
Buy Now
Logo for element14
element14
from US$16.80
-
Buy Now

Specifications

Enclosure Type Small
Enclosure Material Diecast Aluminium
External Height - Metric 55mm
External Width - Metric 90mm
External Depth - Metric 115mm
IP Rating IP67
Body Colour Grey
NEMA Rating -
External Height - Imperial 2.17"
External Width - Imperial 3.55"
External Depth - Imperial 4.53"
Product Range G1XX Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Depth - Imperial 3.5"
Depth - Metric 90mm
Height - Imperial 2"
Height - Metric 50mm
Length / Width - Imperial 4.5"
Length / Width - Metric 115mm


MC001198 Enclosures, Boxes & Cases by Multicomp Pro

ENCLOSURE, IP67, ALUM ALLOY, GREY

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Small
Enclosure Material Diecast Aluminium
External Height - Metric 55.1mm
External Width - Metric 90mm
External Depth - Metric 115mm
IP Rating IP67
Body Color Grey
RoHS Compliant Yes

Alternative Descriptions

Enclosure, Ip67, Alum Alloy, Grey | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC001198?

Additional datasheets, footprints and schematics for MC001198 are listed on our Part Details page. You can also find images and similar parts to MC001198 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC001198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001198 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC001198 fall under?

The MC001198 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to MC001198 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC001198 you can contact the distributor directly for product support, shipping queries etc.

Is the MC001198 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC001198 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001198.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC001198 often in real-time on the comparison pages.

What if I can't find stock of MC001198?

You can fill out our help required form which you can use to request a quote for MC001198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay